Microchip Technology, Inc. Memory 24FC01T-E/OT

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns SOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC01T-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - 24FC01T-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - 24FC01T-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
IC EEPROM 1KBIT I2C 1MHZ SOT23-5

IC EEPROM 1KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet
Memory - 24FC01T-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 1 MHz 450 ns SOT-23-5

EEPROM Memory IC 1Kbit I²C 1 MHz 450 ns SOT-23-5

Buy Now Datasheet
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip - 93AC6684 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip
93AC6684
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip 93AC6684
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 1MHZ SOT23-5

IC EEPROM 1KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC01T-E/OTTR-ND 24FC01T-E/OT 24FC01T-E/OT 93AC6684 24FC01T-E/OT
Product Name Memory Memory Memory Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753 SOT-23
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - NM27C020T200 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers