The 24LC04B-I/STG is a 4Kbit I²C serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features a low read current of 1 mA and a standby current of 1 µA, making it suitable for battery-operated devices. It includes a 16-byte page write buffer and has a maximum page write time of 5 ms. The EEPROM is rated for more than 1 million erase/write cycles and offers data retention of over 200 years. It is available in multiple package types, including 8-lead TSSOP, and is compliant with RoHS standards. The device is also AEC-Q100 qualified, making it suitable for automotive applications.
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-TSSOP
IC EEPROM 4KBIT I2C 8TSSOP
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-TSSOP
IC EEPROM 4KBIT I2C 8TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC04B-I/STG-ND | 24LC04B-I/STG | 24LC04B-I/STG | 24LC04B-I/STG |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount |