Microchip Technology, Inc. Memory 24FC04HT-E/MS

Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC04HT-E/MSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-MSOP

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-MSOP

Buy Now Datasheet
Memory - 24FC04HT-E/MSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-MSOP

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-MSOP

Buy Now Datasheet
Memory - 24FC04HT-E/MSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-MSOP

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 450ns 8-MSOP

Buy Now Datasheet
Eeprom, Aec-Q100, 4Kbit, -40 To 125Deg C; Memory Size Microchip - 93AC6708 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 4Kbit, -40 To 125Deg C; Memory Size Microchip
93AC6708
Eeprom, Aec-Q100, 4Kbit, -40 To 125Deg C; Memory Size Microchip 93AC6708
EEPROM, AEC-Q100, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, AEC-Q100, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24FC04HT-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-MSOP

EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-MSOP

Buy Now Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8MSOP

IC EEPROM 4KBIT I2C 1MHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 24FC04HT-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24FC04HT-E/MS
Integrated Circuits (ICs) - Memory 24FC04HT-E/MS
IC EEPROM 4KBIT I2C 1MHZ 8MSOP

IC EEPROM 4KBIT I2C 1MHZ 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC04HT-E/MSTR-ND 93AC6708 24FC04HT-E/MS 24FC04HT-E/MS 24FC04HT-E/MS
Product Name Memory Eeprom, Aec-Q100, 4Kbit, -40 To 125Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; TSSOP
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - JM38510/23113BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - AT93C46D-SP25DX - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details