IC EEPROM 128KBIT I2C 8TSSOP Product overview: 24LC128-E/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC128-E/ST can be used for catalog matching and distributor lookup.
Win Source Part Number: 1351710-24LC128-E/ST
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tube
Standard Package: 100
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kbit
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 24LC128
Memory Organization: 16K x 8
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TSSOP
IC EEPROM 128KBIT I2C 8TSSOP
SERIAL EEPROM, 128KBIT, 400KHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Access Time:900ns RoHS Compliant: Yes
EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-TSSOP
IC EEPROM 128KBIT I2C 8TSSOP
IC EEPROM 128KBIT I2C 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24LC128-E/ST | 1351710-24LC128-E/ST | 24LC128-E/ST-ND | 24LC128-E/ST | 30H1508 | 24LC128-E/ST | 24LC128-E/ST | 24LC128-E/ST |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Serial Eeprom, 128Kbit, 400Khz, Tssop-8; Memory Interface Type Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | ||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 128 kbits | 128 kbits | 128 kbits | 128 kbits | 128 kbits | 128 kbits |