Microchip Technology, Inc. Memory 24FC64T-I/MS

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-MSOP
Request a Quote
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-MSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 24AA64/24LC64/24FC64 is a 64 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) designed for low-power applications. It operates within a voltage range of 1.7V to 5.5V and supports a temperature range of -40°C to +85°C, making it suitable for industrial environments. The device features a 2-wire I²C serial interface, allowing for easy integration into various systems. It has a maximum clock frequency of 400 kHz for standard versions and 1 MHz for the FC version, with a page write capability of up to 32 bytes and a maximum page write time of 5 ms. The EEPROM is designed for high endurance, supporting over 1 million erase/write cycles and offering data retention of more than 200 years. Available in multiple package types, including 8-pin PDIP and various surface mount options, it is also RoHS compliant and features hardware write protection and ESD protection exceeding 4,000V.

Datasheet Summary
Powered by GS/AI

The Microchip 24AA64/24LC64/24FC64 is a 64 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) designed for low-power applications. It operates within a voltage range of 1.7V to 5.5V and supports a temperature range of -40°C to +85°C, making it suitable for industrial environments. The device features a 2-wire I²C serial interface, allowing for easy integration into various systems. It has a maximum clock frequency of 400 kHz for standard versions and 1 MHz for the FC version, with a page write capability of up to 32 bytes and a maximum page write time of 5 ms. The EEPROM is designed for high endurance, supporting over 1 million erase/write cycles and offering data retention of more than 200 years. Available in multiple package types, including 8-pin PDIP and various surface mount options, it is also RoHS compliant and features hardware write protection and ESD protection exceeding 4,000V.

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC64T-I/MSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-MSOP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-MSOP

Buy Now Datasheet
Memory - 24FC64T-I/MSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-MSOP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-MSOP

Buy Now Datasheet
Memory - 24FC64T-I/MSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-MSOP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC64T-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC64T-I/MS
Integrated Circuits (ICs) - Memory - Memory 24FC64T-I/MS
IC EEPROM 64KBIT I2C 1MHZ 8MSOP

IC EEPROM 64KBIT I2C 1MHZ 8MSOP

Supplier's Site
IC EEPROM 64KBIT I2C 1MHZ 8MSOP

IC EEPROM 64KBIT I2C 1MHZ 8MSOP

Supplier's Site Datasheet
Memory - 24FC64T-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-MSOP

EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-MSOP

Buy Now Datasheet
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip - 40M4164 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip
40M4164
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip 40M4164
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC64T-I/MSDKR-ND 24FC64T-I/MS 24FC64T-I/MS 24FC64T-I/MS 40M4164
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) MSOP
Supply Voltage 1.7V ~ 5.5V 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C04YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers