Serial EEPROM, I2C, 1M, 128Kx8, SOIC
Serial EEPROM, I2C, 1M, 128Kx8, SOIC
Serial EEPROM, I2C, 1M, 128Kx8, SOIC
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 761918-24FC1026-I/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 400ns
Family Name: 24FC1026
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): M24M01-HRMN6TP/A; M24M01-HRMN6P/A; M24M01-HRMN6TG/A; ;
Introduction Date: January 10, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC EEPROM 1MBIT I2C 1MHZ 8SOIC Product overview: 24FC1026-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC1026-I/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Mbit I²C 1 MHz 400 ns 8-SOIC
EEPROM, 1MBIT, I2C, 1MHZ, SOIC-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes
IC EEPROM 1MBIT I2C 1MHZ 8SOIC
IC EEPROM 1MBIT I2C 1MHZ 8SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 8233270 | 8233270P | 24FC1026-I/SN-ND | 761918-24FC1026-I/SN | 774-24FC1026-I/SN | 24FC1026-I/SN | 44AC3478 | 24FC1026-I/SN | 24FC1026-I/SN |
| Product Name | EEPROM | EEPROM | Memory | Memory - EEPROM - 24FC1026-I/SN | 1MHZ Memory IC and Storage Component | Memory | Eeprom, 1Mbit, I2C, 1Mhz, Soic-8; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 900 ns | 400 ns | 400 ns | 400 ns | 400 ns | ||||
| Bits per Word | 8 bits | ||||||||
| Package Type | SOIC | SOIC; SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | ||
| Pins | 8 | 8 | 8 | 8 |