IC EEPROM 2KBIT I2C 400KHZ 8SOIC Product overview: 24LC22A-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC22A-I/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1123236-24LC22A-I/SN
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: 24LC22A
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 5.5V
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC
SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM, 2KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24LC22A-I/SN | 1123236-24LC22A-I/SN | 24LC22A-I/SN-ND | 92C7167 | 66AH1915 | 24LC22A-I/SN | 24LC22A-I/SN | 24LC22A-I/SN |
| Product Name | 400KHZ Memory IC and Storage Component | Memory - EEPROM - 24LC22A-I/SN | Memory | Serial Eeprom, 2Kbit, 400Khz, Soic-8; Memory Interface Type Microchip | Eeprom, 2Kbit, -40 To 85Deg C Rohs Compliant Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 3500 ns | 900 ns | 900 ns | 900 ns | ||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits |