Microchip Technology, Inc. Memory 24FC256-I/SN

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIC
Request a Quote
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24FC256-I/SN is a 256-Kbit I²C serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates within a voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 1 MHz. The device features a two-wire serial interface, allowing for easy integration into various systems. It includes a 64-byte page write buffer and has a maximum page write time of 5 ms. The EEPROM is capable of more than one million erase/write cycles and offers data retention of over 200 years. It is available in multiple package types, including an 8-lead SOIC, and is compliant with RoHS standards. The product is suitable for industrial applications, with temperature ranges from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The 24FC256-I/SN is a 256-Kbit I²C serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates within a voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 1 MHz. The device features a two-wire serial interface, allowing for easy integration into various systems. It includes a 64-byte page write buffer and has a maximum page write time of 5 ms. The EEPROM is capable of more than one million erase/write cycles and offers data retention of over 200 years. It is available in multiple package types, including an 8-lead SOIC, and is compliant with RoHS standards. The product is suitable for industrial applications, with temperature ranges from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC256-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
EEPROM - 6678189P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6678189P
EEPROM 6678189P
256K 32Kx8 2.5V Ser. EEPROM,24FC256-I/SN

256K 32Kx8 2.5V Ser. EEPROM,24FC256-I/SN

Supplier's Site
EEPROM - 1784009 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784009
EEPROM 1784009
256K 32Kx8 2.5V Ser. EEPROM,24FC256-I/SN

256K 32Kx8 2.5V Ser. EEPROM,24FC256-I/SN

Supplier's Site
Memory - EEPROM - 24FC256-I/SN - 037918-24FC256-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24FC256-I/SN
037918-24FC256-I/SN
Memory - EEPROM - 24FC256-I/SN 037918-24FC256-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 037918-24FC256-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037918-24FC256-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC256-I/SN
1MHZ Memory IC and Storage Component 774-24FC256-I/SN
IC EEPROM 256KBIT I2C 1MHZ 8SOIC Product overview: 24FC256-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC256-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 1MHZ 8SOIC Product overview: 24FC256-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC256-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8SOIC

IC EEPROM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 256Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip - 92C7006 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip
92C7006
Serial Eeprom, 256Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip 92C7006
SERIAL EEPROM, 256KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC256-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC256-I/SN
Integrated Circuits (ICs) - Memory - Memory 24FC256-I/SN
IC EEPROM 256KBIT I2C 1MHZ 8SOIC

IC EEPROM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory - 24FC256-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 400 ns 8-SOIC

EEPROM Memory IC 256Kbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8SOIC

IC EEPROM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC256-I/SN-ND 6678189P 1784009 037918-24FC256-I/SN 774-24FC256-I/SN 24FC256-I/SN 92C7006 24FC256-I/SN 24FC256-I/SN 24FC256-I/SN
Product Name Memory EEPROM EEPROM Memory - EEPROM - 24FC256-I/SN 1MHZ Memory IC and Storage Component Memory Serial Eeprom, 256Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC SOIC SOIC; 8-SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V 5.5 v, 1.7 v 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V
Density 2048 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28328261 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AT93C46D-TP25-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details