Category: IT infrastructure Memory
Win Source Part Number: 1455630-24LC08BT-E/M
Manufacturer: Microchip Technology
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-DFN (2x3)
EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN-EP; No. of Pins:8Pins RoHS Compliant: Yes
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-DFN (2x3)
IC EEPROM 8KBIT I2C 400KHZ 8DFN
IC EEPROM 8KBIT I2C 400KHZ 8DFN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1455630-24LC08BT-E/MC | 24LC08BT-E/MCTR-ND | 56J8391 | 24LC08BT-E/MC | 24LC08BT-E/MC | 24LC08BT-E/MC |
| Product Name | IT infrastructure Memory | Memory | Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | 8-VFDFN Exposed Pad | DFN-EP | 8-VFDFN Exposed Pad | |||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) | |||
| Data Rate | 0 MHz | 0 MHz |