EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs SOT-23-5
IC EEPROM 128B I2C SOT23-5
EEPROM Memory IC 128bit I²C 400 kHz 3.5 µs SOT-23-5
IC,SERIAL EEPROM,16X8,CMOS,TSO
IC EEPROM 128B I2C SOT23-5
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC00T-I/OTG-ND | 24LC00T-I/OTG | 24LC00T-I/OTG | 03H7530 | 24LC00T-I/OTG |
| Product Name | Memory | Memory | Memory | Ic,serial Eeprom,16X8,cmos,tsop,6Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SC-74A, SOT-753 | SC-74A, SOT-753 |