EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-TDFN (2x3)
IC EEPROM 128KBIT I2C 1MHZ 8TDFN
IC EEPROM 128KBIT I2C 1MHZ 8TDFN
EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-TDFN (2x3)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24FC128-I/MNY-ND | 24FC128-I/MNY | 24FC128-I/MNY | 24FC128-I/MNY |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | ||
| Supply Voltage | 1.7V ~ 5.5V | -40degC ~ 85degC (TA) | 1.7V ~ 5.5V |