EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 400ns 8-DFN-S (6x5)
EEPROM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:DFN-S; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
EEPROM Memory IC 512Kbit I²C 1 MHz 400 ns 8-DFN-S (6x5)
IC EEPROM 512KBIT I2C 1MHZ 8DFN
IC EEPROM 512KBIT I2C 1MHZ 8DFN
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24FC512T-I/MF-ND | 03H7529 | 24FC512T-I/MF | 24FC512T-I/MF | 24FC512T-I/MF |
| Product Name | Memory | Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-VDFN Exposed Pad | DFN-S | 8-VDFN Exposed Pad | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount | ||
| Data Rate | 1 MHz |