Microchip Technology, Inc. EEPROM 24FC512-I/ST

Description
EEPROM 512Kbit 64Kx8 Serial-I2C TSSOP8
Request a Quote Datasheet
Description
EEPROM 512Kbit 64Kx8 Serial-I2C TSSOP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 8230662P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8230662P
EEPROM 8230662P
EEPROM 512Kbit 64Kx8 Serial-I2C TSSOP8

EEPROM 512Kbit 64Kx8 Serial-I2C TSSOP8

Supplier's Site
EEPROM - 8230662 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8230662
EEPROM 8230662
EEPROM 512Kbit 64Kx8 Serial-I2C TSSOP8

EEPROM 512Kbit 64Kx8 Serial-I2C TSSOP8

Supplier's Site
EEPROM - 1784058 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784058
EEPROM 1784058
EEPROM 512Kbit 64Kx8 Serial-I2C TSSOP8

EEPROM 512Kbit 64Kx8 Serial-I2C TSSOP8

Supplier's Site
Memory - EEPROM - 24FC512-I/ST - 037177-24FC512-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24FC512-I/ST
037177-24FC512-I/ST
Memory - EEPROM - 24FC512-I/ST 037177-24FC512-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 037177-24FC512-I/ST Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037177-24FC512-I/ST
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 24FC512-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 400ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 400ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-24FC512-I/ST
Memory IC and Storage Component 774-24FC512-I/ST
IC EEPROM 512KBIT I2C 8TSSOP Product overview: 24FC512-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC512-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 8TSSOP Product overview: 24FC512-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC512-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site Datasheet
Eeprom, 512Kbit, I2C, 1Mhz, Tssop-8; Memory Size Microchip - 44AC3479 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, I2C, 1Mhz, Tssop-8; Memory Size Microchip
44AC3479
Eeprom, 512Kbit, I2C, 1Mhz, Tssop-8; Memory Size Microchip 44AC3479
EEPROM, 512KBIT, I2C, 1MHZ, TSSOP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 512KBIT, I2C, 1MHZ, TSSOP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC512-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC512-I/ST
Integrated Circuits (ICs) - Memory - Memory 24FC512-I/ST
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site
Memory - 24FC512-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 400 ns 8-TSSOP

EEPROM Memory IC 512Kbit I²C 1 MHz 400 ns 8-TSSOP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 8230662P 8230662 037177-24FC512-I/ST 24FC512-I/ST-ND 774-24FC512-I/ST 24FC512-I/ST 44AC3479 24FC512-I/ST 24FC512-I/ST 24FC512-I/ST
Product Name EEPROM EEPROM Memory - EEPROM - 24FC512-I/ST Memory Memory IC and Storage Component Memory Eeprom, 512Kbit, I2C, 1Mhz, Tssop-8; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Density 4096 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Package Type SSOP; TSSOP SSOP SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" 8-TSSOP (0.173", 4.40mm Width) TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Pins 8 8 8 8
Access Time 1000 ns 400 ns 400 ns 400 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24AA02WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 2 kbits
View Details
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
 - 93425DMQB40 - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers