EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-DFN-S (6x5)
EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN-S; No. of Pins:8Pins RoHS Compliant: Yes
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-DFN-S (6x5)
IC EEPROM 256KBIT I2C 8DFN
IC EEPROM 256KBIT I2C 8DFN
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC256T-E/MF-ND | 59T0237 | 24LC256T-E/MF | 24LC256T-E/MF | 24LC256T-E/MF |
| Product Name | Memory | Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-VDFN Exposed Pad | DFN-S | 8-VDFN Exposed Pad | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount | ||
| Data Rate | 0 MHz |