EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIC
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIC
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIC
IC EEPROM 128KBIT I2C 1MHZ 8SOIC Product overview: 24FC128T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC128T-I/SN can be used for catalog matching and distributor lookup.
EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins RoHS Compliant: Yes
IC EEPROM 128KBIT I2C 1MHZ 8SOIC
IC EEPROM 128KBIT I2C 1MHZ 8SOIC
IC EEPROM 128KBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24FC128T-I/SNCT-ND | 774-24FC128T-I/SN | 92C7000 | 24FC128T-I/SN | 24FC128T-I/SN | 24FC128T-I/SN | 24FC128T-I/SN |
| Product Name | Memory | 1MHZ Memory IC and Storage Component | Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | NSOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.7 | 1.7V ~ 5.5V | 8-SOIC (0.154, 3.90mm Width) | 1.7V ~ 5.5V | ||
| Access Time | 400 ns | 400 ns | 400 ns | 400 ns |