Microchip Technology, Inc. Memory 24LC01B-E/MS

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC01B-E/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-MSOP

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs 8-MSOP

Buy Now Datasheet
IC EEPROM 1KBIT I2C 400KHZ 8MSOP

IC EEPROM 1KBIT I2C 400KHZ 8MSOP

Supplier's Site Datasheet
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip - 98M5212 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip
98M5212
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip 98M5212
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC01B-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC01B-E/MS
Integrated Circuits (ICs) - Memory - Memory 24LC01B-E/MS
IC EEPROM 1KBIT I2C 400KHZ 8MSOP

IC EEPROM 1KBIT I2C 400KHZ 8MSOP

Supplier's Site
Memory - 24LC01B-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs 8-MSOP

EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC01B-E/MS-ND 24LC01B-E/MS 98M5212 24LC01B-E/MS 24LC01B-E/MS
Product Name Memory Memory Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 2.5V ~ 5.5V -40degC ~ 125degC (TA) 2.5V ~ 5.5V
Access Time 3500 ns 3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - CAT24C02ZE-GT3A - 914695-CAT24C02ZE-GT3A - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; 8-MSOP
View Details
2 suppliers
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 589286-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers