Microchip Technology, Inc. Memory 24FC02T-E/MUY

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-UDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC02T-E/MUYCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-UDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-UDFN (2x3)

Buy Now Datasheet
Eeprom, Aec-Q100, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 93AC6692 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 2Kbit, -40 To 125Deg C; Memory Size Microchip
93AC6692
Eeprom, Aec-Q100, 2Kbit, -40 To 125Deg C; Memory Size Microchip 93AC6692
EEPROM, AEC-Q100, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, AEC-Q100, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8UDFN

IC EEPROM 2KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Memory - 24FC02T-E/MUY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)

EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC02T-E/MUY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC02T-E/MUY
Integrated Circuits (ICs) - Memory - Memory 24FC02T-E/MUY
IC EEPROM 2KBIT I2C 1MHZ 8UDFN

IC EEPROM 2KBIT I2C 1MHZ 8UDFN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC02T-E/MUYCT-ND 93AC6692 24FC02T-E/MUY 24FC02T-E/MUY 24FC02T-E/MUY
Product Name Memory Eeprom, Aec-Q100, 2Kbit, -40 To 125Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-UFDFN Exposed Pad UDFN-EP 8-UFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Data Rate 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
Memory - 28276189 C - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details