IC EEPROM 1KBIT I2C SC70-5 Product overview: 24LC01BT-I/LT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC01BT-I/LT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 854732-24LC01BT-I/LT
Features: Memory IC 400 kHz 3.5 µs
Package: Reel - TR
Family Name: 24LC01B
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24LC01BTILT, 24LC01BT-I/LTCT, 24LC01BT-I/LTTR, 24LC01BT-I/LTDKR
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SC-70-5
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SC-70-5
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SC-70-5
IC EEPROM 1KBIT I2C SC70-5
SERIAL EEPROM, 1KBIT, 400KHZ, SC-70-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:400kHz; Memory Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs SC-70-5
IC EEPROM 1KBIT I2C SC70-5
IC EEPROM 1KBIT I2C SC70-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24LC01BT-I/LT | 854732-24LC01BT-I/LT | 24LC01BT-I/LTDKR-ND | 24LC01BT-I/LT | 98M5223 | 24LC01BT-I/LT | 24LC01BT-I/LT | 24LC01BT-I/LT |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - 24LC01BT-I/LT | Memory | Memory | Serial Eeprom, 1Kbit, 400Khz, Sc-70-5; Memory Interface Type Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 3500 ns | 3500 ns | 3500 ns | ||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits |