Microchip Technology, Inc. Memory IC and Storage Component 24LC128T-I/SN

Description
IC EEPROM 128KBIT I2C 8SOIC Product overview: 24LC128T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC128T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 128KBIT I2C 8SOIC Product overview: 24LC128T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC128T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-24LC128T-I/SN
Memory IC and Storage Component 774-24LC128T-I/SN
IC EEPROM 128KBIT I2C 8SOIC Product overview: 24LC128T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC128T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 8SOIC Product overview: 24LC128T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC128T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24LC128T-I/SN - 005541-24LC128T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC128T-I/SN
005541-24LC128T-I/SN
Memory - EEPROM - 24LC128T-I/SN 005541-24LC128T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 005541-24LC128T-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 900ns Family Name: 24LC128 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): CAT24AC128WI-TE13; CAT24AC128JI-TE13; CAT24AC128WI; CAT24AC128JI; Introduction Date: January 07, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 005541-24LC128T-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 900ns
Family Name: 24LC128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): CAT24AC128WI-TE13; CAT24AC128JI-TE13; CAT24AC128WI; CAT24AC128JI;
Introduction Date: January 07, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
EEPROM - 2153894 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2153894
EEPROM 2153894
128K, 16K X 8, 2.5V SER EE, IND

128K, 16K X 8, 2.5V SER EE, IND

Supplier's Site
EEPROM - 2153895P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2153895P
EEPROM 2153895P
128K, 16K X 8, 2.5V SER EE, IND

128K, 16K X 8, 2.5V SER EE, IND

Supplier's Site
EEPROM - 2153895 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2153895
EEPROM 2153895
128K, 16K X 8, 2.5V SER EE, IND

128K, 16K X 8, 2.5V SER EE, IND

Supplier's Site
Memory - 24LC128T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24LC128T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24LC128T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory >> EEPROM - 24LC128T-I/SN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
24LC128T-I/SN
Memory >> EEPROM 24LC128T-I/SN
128Kbit I2C SOIC-8 EEPROM ROHS

128Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 8SOIC

IC EEPROM 128KBIT I2C 8SOIC

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 8SOIC

IC EEPROM 128KBIT I2C 8SOIC

Supplier's Site Datasheet
Memory - 24LC128T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC128T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC128T-I/SN
Integrated Circuits (ICs) - Memory - Memory 24LC128T-I/SN
IC EEPROM 128KBIT I2C 8SOIC

IC EEPROM 128KBIT I2C 8SOIC

Supplier's Site
Ic,serial Eeprom,16Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 12C2009 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,16Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
12C2009
Ic,serial Eeprom,16Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 12C2009
IC,SERIAL EEPROM,16KX8,CMOS,SO P,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,16KX8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Serial Eeprom, 128Kbit, 400Khz, Soic-8; Memory Size Microchip - 25M1950 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Kbit, 400Khz, Soic-8; Memory Size Microchip
25M1950
Serial Eeprom, 128Kbit, 400Khz, Soic-8; Memory Size Microchip 25M1950
SERIAL EEPROM, 128KBIT, 400KHZ, SOIC-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 128KBIT, 400KHZ, SOIC-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24LC128T-I/SN 005541-24LC128T-I/SN 2153894 2153895P 24LC128T-I/SNTR-ND 24LC128T-I/SN 24LC128T-I/SN 24LC128T-I/SN 24LC128T-I/SN 24LC128T-I/SN 12C2009 25M1950
Product Name Memory IC and Storage Component Memory - EEPROM - 24LC128T-I/SN EEPROM EEPROM Memory Memory >> EEPROM Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Ic,serial Eeprom,16Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip Serial Eeprom, 128Kbit, 400Khz, Soic-8; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128 kbits 128 kbits 1024 kbits 128 kbits 128 kbits 128 kbits 128 kbits 128 kbits 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details