Microchip Technology, Inc. 400KHZ Memory IC and Storage Component 24LC02BT-I/MC

Description
IC EEPROM 2KBIT I2C 400KHZ 8DFN Product overview: 24LC02BT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC02BT-I/MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 2KBIT I2C 400KHZ 8DFN Product overview: 24LC02BT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC02BT-I/MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC02BT-I/MC
400KHZ Memory IC and Storage Component 774-24LC02BT-I/MC
IC EEPROM 2KBIT I2C 400KHZ 8DFN Product overview: 24LC02BT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC02BT-I/MC can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 400KHZ 8DFN Product overview: 24LC02BT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC02BT-I/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LC02BT-I/MCDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-DFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-DFN (2x3)

Buy Now Datasheet
Memory - 24LC02BT-I/MCTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-DFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-DFN (2x3)

Buy Now Datasheet
Memory - 24LC02BT-I/MCCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-DFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-DFN (2x3)

Buy Now Datasheet
Memory - EEPROM - 24LC02BT-I/MC - 1003376-24LC02BT-I/MC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC02BT-I/MC
1003376-24LC02BT-I/MC
Memory - EEPROM - 24LC02BT-I/MC 1003376-24LC02BT-I/MC
Manufacturer: Microchip Technology Win Source Part Number: 1003376-24LC02BT-I/M C Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x3) Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1003376-24LC02BT-I/MC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x3)
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8DFN

IC EEPROM 2KBIT I2C 400KHZ 8DFN

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8DFN

IC EEPROM 2KBIT I2C 400KHZ 8DFN

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 400Khz, Dfn-8; Memory Interface Type Microchip - 72J3393 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Dfn-8; Memory Interface Type Microchip
72J3393
Serial Eeprom, 2Kbit, 400Khz, Dfn-8; Memory Interface Type Microchip 72J3393
SERIAL EEPROM, 2KBIT, 400KHZ, DFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:400kHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, DFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:400kHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC02BT-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC02BT-I/MC
Integrated Circuits (ICs) - Memory - Memory 24LC02BT-I/MC
IC EEPROM 2KBIT I2C 400KHZ 8DFN

IC EEPROM 2KBIT I2C 400KHZ 8DFN

Supplier's Site
Memory - 24LC02BT-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-DFN (2x3)

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-DFN (2x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24LC02BT-I/MC 24LC02BT-I/MCDKR-ND 1003376-24LC02BT-I/MC 24LC02BT-I/MC 24LC02BT-I/MC 72J3393 24LC02BT-I/MC 24LC02BT-I/MC
Product Name 400KHZ Memory IC and Storage Component Memory Memory - EEPROM - 24LC02BT-I/MC Memory Memory Serial Eeprom, 2Kbit, 400Khz, Dfn-8; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 93C46/SM - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details