256K 3.4MHZ I2C SERIAL EEPROM, E Product overview: 24CS256T-E/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.4MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24CS256T-E/ST can be used for catalog matching and distributor lookup.
IC EEPROM 256KBIT I2C 8TSSOP
256K 3.4MHZ I2C SERIAL EEPROM, E
256K 3.4MHZ I2C SERIAL EEPROM, E
EEPROM Memory IC 256Kbit I²C 1 MHz 400 ns 8-TSSOP
256K 3.4MHZ I2C SERIAL EEPROM, E
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24CS256T-E/ST | 150-24CS256T-E/STTR-ND | 24CS256T-E/ST | 24CS256T-E/ST |
| Product Name | 3.4MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 400 ns | 400 ns | ||
| Cycle Time | 5.00E6 ns | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |