EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 4-CSP
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 4-CSP
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 4-CSP
IC EEPROM 64KBIT I2C 1MHZ 4CSP Product overview: 24CW640T-I/CS1668 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24CW640T-I/CS166
IC EEPROM 64KBIT I2C 1MHZ 4CSP
IC EEPROM 64KBIT I2C 1MHZ 4CSP
EEPROM, 64KBIT, I2C, 1MHZ, WLCSP-4; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:1MHz; Memory Case Style:WLCSP; No. of Pins:4Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes
EEPROM, 64KBIT, I2C, 1MHZ, WLCSP-4; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:1MHz; Memory Case Style:WLCSP; No. of Pins:4Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes
EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 4-CSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24CW640T-I/CS1668TR-ND | 774-24CW640T-I/CS1668 | 24CW640T-I/CS1668 | 24CW640T-I/CS1668 | 56AC9546 | 24CW640T-I/CS1668 |
| Product Name | Memory | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Eeprom, 64Kbit, I2C, 1Mhz, Wlcsp-4; Memory Interface Type Microchip | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 4-XFBGA, CSPBGA | BGA; CSP; Tape & Reel (TR) | BGA | WLCSP | BGA; 4-XFBGA, CSPBGA | |
| Supply Voltage | 1.6V ~ 5.5V | 1.6V ~ 5.5V | 1.6V ~ 5.5V | 1.6V ~ 5.5V | ||
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns |