Microchip Technology, Inc. EEPROM 24FC1025-I/SN

Description
1024K, 128K X 8, 2.5V HI-SPD SER EE
Request a Quote Datasheet
Description
1024K, 128K X 8, 2.5V HI-SPD SER EE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 6879401 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6879401
EEPROM 6879401
1024K, 128K X 8, 2.5V HI-SPD SER EE

1024K, 128K X 8, 2.5V HI-SPD SER EE

Supplier's Site
EEPROM - 9126930 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
9126930
EEPROM 9126930
1024K, 128K X 8, 2.5V HI-SPD SER EE

1024K, 128K X 8, 2.5V HI-SPD SER EE

Supplier's Site
EEPROM - 6879401P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6879401P
EEPROM 6879401P
1024K, 128K X 8, 2.5V HI-SPD SER EE

1024K, 128K X 8, 2.5V HI-SPD SER EE

Supplier's Site
Memory - 24FC1025-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC1025-I/SN
1MHZ Memory IC and Storage Component 774-24FC1025-I/SN
IC EEPROM 1MBIT I2C 1MHZ 8SOIC Product overview: 24FC1025-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC1025-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 1MHZ 8SOIC Product overview: 24FC1025-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC1025-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24FC1025-I/SN - 852451-24FC1025-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24FC1025-I/SN
852451-24FC1025-I/SN
Memory - EEPROM - 24FC1025-I/SN 852451-24FC1025-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 852451-24FC1025-I/SN Features: Memory IC 1 MHz 400 ns Package: Tube Family Name: 24FC1025 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 852451-24FC1025-I/SN
Features: Memory IC 1 MHz 400 ns
Package: Tube
Family Name: 24FC1025
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - 24FC1025-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 400 ns 8-SOIC

EEPROM Memory IC 1Mbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet
Eeprom, 1Mbit, 1Mhz, I2C, Soic-8; Memory Size Microchip - 03AC4913 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, 1Mhz, I2C, Soic-8; Memory Size Microchip
03AC4913
Eeprom, 1Mbit, 1Mhz, I2C, Soic-8; Memory Size Microchip 03AC4913
EEPROM, 1MBIT, 1MHZ, I2C, SOIC-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes

EEPROM, 1MBIT, 1MHZ, I2C, SOIC-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC1025-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC1025-I/SN
Integrated Circuits (ICs) - Memory - Memory 24FC1025-I/SN
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 6879401 6879401P 24FC1025-I/SN-ND 774-24FC1025-I/SN 852451-24FC1025-I/SN 24FC1025-I/SN 03AC4913 24FC1025-I/SN 24FC1025-I/SN 24FC1025-I/SN
Product Name EEPROM EEPROM Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - 24FC1025-I/SN Memory Eeprom, 1Mbit, 1Mhz, I2C, Soic-8; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 400 ns 400 ns 400 ns 400 ns
Package Type SOIC SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Pins 8 8 8 8
Supply Voltage 5.5 v, 1.7 v 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT25256AN-SQ27AL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 40 ns
Density 256 kbits
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers