Microchip Technology, Inc. Memory 24LC08B-I/SN

Description
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC
Request a Quote
Description
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24LC08B-I/SN is an 8Kbit I²C serial EEPROM from Quarktwin Technology Ltd. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features low power consumption with a read current of 1 mA and a standby current of 1 µA. It includes a 16-byte page write buffer and has a maximum page write time of 5 ms. The EEPROM is designed for high reliability, offering more than 1 million erase/write cycles and data retention exceeding 200 years. It is available in multiple package types, including 8-lead SOIC and TSSOP, and is compliant with RoHS standards. The device is suitable for industrial applications with operating temperature ranges from -40°C to +85°C and is AEC-Q100 qualified for automotive use.

Datasheet Summary
Powered by GS/AI

The 24LC08B-I/SN is an 8Kbit I²C serial EEPROM from Quarktwin Technology Ltd. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 400 kHz. The device features low power consumption with a read current of 1 mA and a standby current of 1 µA. It includes a 16-byte page write buffer and has a maximum page write time of 5 ms. The EEPROM is designed for high reliability, offering more than 1 million erase/write cycles and data retention exceeding 200 years. It is available in multiple package types, including 8-lead SOIC and TSSOP, and is compliant with RoHS standards. The device is suitable for industrial applications with operating temperature ranges from -40°C to +85°C and is AEC-Q100 qualified for automotive use.

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC08B-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC08B-I/SN
400KHZ Memory IC and Storage Component 774-24LC08B-I/SN
IC EEPROM 8KBIT I2C 400KHZ 8SOIC Product overview: 24LC08B-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC08B-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 400KHZ 8SOIC Product overview: 24LC08B-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC08B-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24LC08B-I/SN - 037835-24LC08B-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC08B-I/SN
037835-24LC08B-I/SN
Memory - EEPROM - 24LC08B-I/SN 037835-24LC08B-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 037835-24LC08B-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (256 x 8 x 4) Access Time: 900ns Family Name: 24LC08B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): BR24A08FJ-WME2; BR24A08FJ-WMTR; BR24G08F-3AGTE2; Introduction Date: September 17, 1996 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037835-24LC08B-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (256 x 8 x 4)
Access Time: 900ns
Family Name: 24LC08B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): BR24A08FJ-WME2; BR24A08FJ-WMTR; BR24G08F-3AGTE2;
Introduction Date: September 17, 1996
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EEPROM - 454315 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454315
EEPROM 454315
8K,1K X 8 2.5V Serial EE,SOIC-8

8K,1K X 8 2.5V Serial EE,SOIC-8

Supplier's Site
EEPROM - 1783999 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1783999
EEPROM 1783999
8K,1K X 8 2.5V Serial EE,SOIC-8

8K,1K X 8 2.5V Serial EE,SOIC-8

Supplier's Site
Serial Eeprom, 8Kbit, 400Khz, Soic-8; Memory Size Microchip - 25M1947 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 8Kbit, 400Khz, Soic-8; Memory Size Microchip
25M1947
Serial Eeprom, 8Kbit, 400Khz, Soic-8; Memory Size Microchip 25M1947
SERIAL EEPROM, 8KBIT, 400KHZ, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 8KBIT, 400KHZ, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC08B-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC08B-I/SN
Integrated Circuits (ICs) - Memory - Memory 24LC08B-I/SN
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Memory - 24LC08B-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC08B-I/SN-ND 774-24LC08B-I/SN 037835-24LC08B-I/SN 454315 1783999 25M1947 24LC08B-I/SN 24LC08B-I/SN 24LC08B-I/SN 24LC08B-I/SN
Product Name Memory 400KHZ Memory IC and Storage Component Memory - EEPROM - 24LC08B-I/SN EEPROM EEPROM Serial Eeprom, 8Kbit, 400Khz, Soic-8; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5 V ~ 5.5 V 5.5 v, 2.5 v 5.5 v, 2.5 v Surface Mount 2.5V ~ 5.5V 2.5V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C128ZGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 128 kbits
View Details