IC EEPROM 1KBIT I2C 400KHZ 8DIP Product overview: 24LC21A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC21A-I/P can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1123232-24LC21A-I/P
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: I2C
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 24LC21A
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
IC,SERIAL EEPROM,128X8,CMOS,DI
IC EEPROM 1KBIT I2C 400KHZ 8DIP
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-PDIP
IC EEPROM 1KBIT I2C 400KHZ 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24LC21A-I/P | 24LC21A-I/P-ND | 1123232-24LC21A-I/P | 92C7160 | 24LC21A-I/P | 24LC21A-I/P | 24LC21A-I/P |
| Product Name | 400KHZ Memory IC and Storage Component | Memory | Memory - EEPROM - 24LC21A-I/P | Ic,serial Eeprom,128X8,cmos,dip,8Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits |