Microchip Technology, Inc. Memory 24FC1025T-I/SM

Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIJ
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC1025T-I/SMTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIJ

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIJ

Buy Now Datasheet
Memory - 24FC1025T-I/SMCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIJ

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIJ

Buy Now Datasheet
Memory - 24FC1025T-I/SMDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIJ

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIJ

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-24FC1025T-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC1025T-I/SM
1MHZ Memory IC and Storage Component 774-24FC1025T-I/SM
IC EEPROM 1MBIT I2C 1MHZ 8SOIJ Product overview: 24FC1025T-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC1025T-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 1MHZ 8SOIJ Product overview: 24FC1025T-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC1025T-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24FC1025T-I/SM - 1123175-24FC1025T-I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24FC1025T-I/SM
1123175-24FC1025T-I/SM
Memory - EEPROM - 24FC1025T-I/SM 1123175-24FC1025T-I/SM
Manufacturer: Microchip Technology Win Source Part Number: 1123175-24FC1025T-I/ SM Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 400ns Categories: Integrated Circuits Supplier Device Package: 8-SOIJ Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: 24FC1025 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123175-24FC1025T-I/SM
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Supplier Device Package: 8-SOIJ
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: 24FC1025
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
IC EEPROM 1MBIT I2C 1MHZ 8SOIJ

IC EEPROM 1MBIT I2C 1MHZ 8SOIJ

Supplier's Site Datasheet
Serial Eeprom, 1Mbit, 1Mhz, Soij-8; Memory Interface Type Microchip - 56K7666 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 1Mhz, Soij-8; Memory Interface Type Microchip
56K7666
Serial Eeprom, 1Mbit, 1Mhz, Soij-8; Memory Interface Type Microchip 56K7666
SERIAL EEPROM, 1MBIT, 1MHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 1MHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8SOIJ

IC EEPROM 1MBIT I2C 1MHZ 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC1025T-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC1025T-I/SM
Integrated Circuits (ICs) - Memory - Memory 24FC1025T-I/SM
IC EEPROM 1MBIT I2C 1MHZ 8SOIJ

IC EEPROM 1MBIT I2C 1MHZ 8SOIJ

Supplier's Site
Memory - 24FC1025T-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 400 ns 8-SOIJ

EEPROM Memory IC 1Mbit I²C 1 MHz 400 ns 8-SOIJ

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC1025T-I/SMTR-ND 774-24FC1025T-I/SM 1123175-24FC1025T-I/SM 24FC1025T-I/SM 56K7666 24FC1025T-I/SM 24FC1025T-I/SM 24FC1025T-I/SM
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - 24FC1025T-I/SM Memory Serial Eeprom, 1Mbit, 1Mhz, Soij-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIJ SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT25020A-10TQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 2 kbits
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details