Microchip Technology, Inc. Memory 24FC1025-I/P

Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-PDIP
Request a Quote
Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24FC1025-I/P is a 1 Mbit (128K x 8) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 1 MHz, making it suitable for high-speed data communication. This EEPROM features a 2-wire I²C compatible interface, allowing for easy integration into various systems. It supports both byte and page write operations, with a typical page write time of 3 ms and a write endurance of over 1 million cycles. The device also includes a hardware write-protect feature and offers data retention of over 200 years. The 24FC1025-I/P is available in multiple package types, including 8-lead PDIP, SOIJ, and SOIC, and is compliant with RoHS standards. It is suitable for industrial applications with operating temperature ranges from -40°C to +85°C, and automotive applications with extended ranges up to +125°C. This product is ideal for engineers seeking reliable and efficient memory solutions for their projects.

Datasheet Summary
Powered by GS/AI

The 24FC1025-I/P is a 1 Mbit (128K x 8) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 1 MHz, making it suitable for high-speed data communication. This EEPROM features a 2-wire I²C compatible interface, allowing for easy integration into various systems. It supports both byte and page write operations, with a typical page write time of 3 ms and a write endurance of over 1 million cycles. The device also includes a hardware write-protect feature and offers data retention of over 200 years. The 24FC1025-I/P is available in multiple package types, including 8-lead PDIP, SOIJ, and SOIC, and is compliant with RoHS standards. It is suitable for industrial applications with operating temperature ranges from -40°C to +85°C, and automotive applications with extended ranges up to +125°C. This product is ideal for engineers seeking reliable and efficient memory solutions for their projects.

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC1025-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-PDIP

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-PDIP

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC1025-I/P
1MHZ Memory IC and Storage Component 774-24FC1025-I/P
IC EEPROM 1MBIT I2C 1MHZ 8DIP Product overview: 24FC1025-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC1025-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 1MHZ 8DIP Product overview: 24FC1025-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC1025-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24FC1025-I/P - 1123173-24FC1025-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24FC1025-I/P
1123173-24FC1025-I/P
Memory - EEPROM - 24FC1025-I/P 1123173-24FC1025-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1123173-24FC1025-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 400ns Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 24FC1025 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123173-24FC1025-I/P
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 24FC1025
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
EEPROM - 6879120 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6879120
EEPROM 6879120
Hi-speed SER EEPROM 1024K,128K X 8, 2.5V

Hi-speed SER EEPROM 1024K,128K X 8, 2.5V

Supplier's Site
EEPROM - 9123026 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
9123026
EEPROM 9123026
Hi-speed SER EEPROM 1024K,128K X 8, 2.5V

Hi-speed SER EEPROM 1024K,128K X 8, 2.5V

Supplier's Site
EEPROM - 6879120P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6879120P
EEPROM 6879120P
Hi-speed SER EEPROM 1024K,128K X 8, 2.5V

Hi-speed SER EEPROM 1024K,128K X 8, 2.5V

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 24FC1025-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC1025-I/P
Integrated Circuits (ICs) - Memory - Memory 24FC1025-I/P
IC EEPROM 1MBIT I2C 1MHZ 8DIP

IC EEPROM 1MBIT I2C 1MHZ 8DIP

Supplier's Site
IC EEPROM 1MBIT I2C 1MHZ 8DIP

IC EEPROM 1MBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Memory - 24FC1025-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 400 ns 8-PDIP

EEPROM Memory IC 1Mbit I²C 1 MHz 400 ns 8-PDIP

Buy Now Datasheet
Serial Eeprom, 1Mbit, 1Mhz, Dip-8; Memory Size Microchip - 59M5103 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 1Mhz, Dip-8; Memory Size Microchip
59M5103
Serial Eeprom, 1Mbit, 1Mhz, Dip-8; Memory Size Microchip 59M5103
SERIAL EEPROM, 1MBIT, 1MHZ, DIP-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 1MHZ, DIP-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC1025-I/P-ND 774-24FC1025-I/P 1123173-24FC1025-I/P 6879120 9123026 6879120P 24FC1025-I/P 24FC1025-I/P 24FC1025-I/P 59M5103
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - 24FC1025-I/P EEPROM EEPROM EEPROM Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 1Mbit, 1Mhz, Dip-8; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 8000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP DIP DIP; PDIP DIP; 8-DIP (0.300\", 7.62mm) DIP
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 5.5 v, 1.7 v 5.5 v, 1.7 v -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C16BY6-YH-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 16 kbits
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - A2C00045122 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers