Microchip Technology, Inc. Memory 24LC08BT-I/MS

Description
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC08BT-I/MSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Memory - 24LC08BT-I/MSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC08BT-I/MS
400KHZ Memory IC and Storage Component 774-24LC08BT-I/MS
IC EEPROM 8KBIT I2C 400KHZ 8MSOP Product overview: 24LC08BT-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC08BT-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 400KHZ 8MSOP Product overview: 24LC08BT-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC08BT-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24LC08BT-I/MS - 075168-24LC08BT-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC08BT-I/MS
075168-24LC08BT-I/MS
Memory - EEPROM - 24LC08BT-I/MS 075168-24LC08BT-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 075168-24LC08BT-I/MS Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (256 x 8 x 4) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 075168-24LC08BT-I/MS
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (256 x 8 x 4)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8MSOP

IC EEPROM 8KBIT I2C 400KHZ 8MSOP

Supplier's Site Datasheet
Memory - 24LC08BT-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet
Eeprom, 8Kbit, I2C, 400Khz, Msop-8; Memory Size Microchip - 57AC4935 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, I2C, 400Khz, Msop-8; Memory Size Microchip
57AC4935
Eeprom, 8Kbit, I2C, 400Khz, Msop-8; Memory Size Microchip 57AC4935
EEPROM, 8KBIT, I2C, 400KHZ, MSOP-8; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

EEPROM, 8KBIT, I2C, 400KHZ, MSOP-8; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,serial Eeprom,1Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip - 27C9134 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,1Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip
27C9134
Ic,serial Eeprom,1Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip 27C9134
IC,SERIAL EEPROM,1KX8,CMOS,TSS OP,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,1KX8,CMOS,TSSOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8MSOP

IC EEPROM 8KBIT I2C 400KHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC08BT-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC08BT-I/MS
Integrated Circuits (ICs) - Memory - Memory 24LC08BT-I/MS
IC EEPROM 8KBIT I2C 400KHZ 8MSOP

IC EEPROM 8KBIT I2C 400KHZ 8MSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC08BT-I/MSTR-ND 774-24LC08BT-I/MS 075168-24LC08BT-I/MS 24LC08BT-I/MS 24LC08BT-I/MS 57AC4935 27C9134 24LC08BT-I/MS 24LC08BT-I/MS
Product Name Memory 400KHZ Memory IC and Storage Component Memory - EEPROM - 24LC08BT-I/MS Memory Memory Eeprom, 8Kbit, I2C, 400Khz, Msop-8; Memory Size Microchip Ic,serial Eeprom,1Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; 8-MSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) MSOP
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5 V ~ 5.5 V 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 28C64A-20B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details