The 24FC02T-I/MS is a 2Kbit I²C serial EEPROM from Quarktwin Technology Ltd. It operates within a voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 1 MHz. The device features low power consumption with a read current of 1 mA and a standby current of 1 µA. It includes a two-wire serial interface that is I²C compatible, along with Schmitt trigger inputs for noise suppression. The memory is organized as a single block of 256 x 8 bits and supports an 8-byte page write buffer with a maximum page write time of 5 ms. The 24FC02T-I/MS is designed for high endurance, offering more than 1 million erase/write cycles and data retention exceeding 200 years. It is available in various package types, including 8-lead MSOP, and is compliant with RoHS standards. The device is also automotive AEC-Q100 qualified, making it suitable for industrial and automotive applications.
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-MSOP
EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-MSOP
IC EEPROM 2KBIT I2C 1MHZ 8MSOP
IC EEPROM 2KBIT I2C 1MHZ 8MSOP
EEPROM, AEC-Q100, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24FC02T-I/MSTR-ND | 24FC02T-I/MS | 24FC02T-I/MS | 24FC02T-I/MS | 84AC5268 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Eeprom, Aec-Q100, 2Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | MSOP | |
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V |