Microchip Technology, Inc. Memory - EEPROM - 24LC21AT-I/SN 24LC21AT-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 005548-24LC21AT-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 005548-24LC21AT-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24LC21AT-I/SN - 005548-24LC21AT-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC21AT-I/SN
005548-24LC21AT-I/SN
Memory - EEPROM - 24LC21AT-I/SN 005548-24LC21AT-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 005548-24LC21AT-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 005548-24LC21AT-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 24LC21AT-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24LC21AT-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 24LC21AT-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC21AT-I/SN
400KHZ Memory IC and Storage Component 774-24LC21AT-I/SN
IC EEPROM 1KBIT I2C 400KHZ 8SOIC Product overview: 24LC21AT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC21AT-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 400KHZ 8SOIC Product overview: 24LC21AT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC21AT-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic,serial Eeprom,128X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 92C7163 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,128X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
92C7163
Ic,serial Eeprom,128X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 92C7163
IC,SERIAL EEPROM,128X8,CMOS,SO P,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,128X8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
IC EEPROM 1KBIT I2C 400KHZ 8SOIC

IC EEPROM 1KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 400KHZ 8SOIC

IC EEPROM 1KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC21AT-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC21AT-I/SN
Integrated Circuits (ICs) - Memory - Memory 24LC21AT-I/SN
IC EEPROM 1KBIT I2C 400KHZ 8SOIC

IC EEPROM 1KBIT I2C 400KHZ 8SOIC

Supplier's Site
Memory - 24LC21AT-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 005548-24LC21AT-I/SN 24LC21AT-I/SNDKR-ND 774-24LC21AT-I/SN 92C7163 24LC21AT-I/SN 24LC21AT-I/SN 24LC21AT-I/SN 24LC21AT-I/SN
Product Name Memory - EEPROM - 24LC21AT-I/SN Memory 400KHZ Memory IC and Storage Component Ic,serial Eeprom,128X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5 V ~ 5.5 V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT25080AN-SQ27DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 40 ns
Density 8 kbits
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers