EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-TSSOP
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-TSSOP
IC EEPROM 1MBIT I2C 8TSSOP
IC EEPROM 1MBIT I2C 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC1026T-E/ST-ND | 24LC1026T-E/ST | 24LC1026T-E/ST | 24LC1026T-E/ST |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP |