Microchip Technology, Inc. Memory 24FC16T-E/ST

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-24FC16T-E/STCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 150-24FC16T-E/STDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 150-24FC16T-E/STTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory
Integrated Circuits (ICs) Memory
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Memory Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Memory Type: Non-Volatile Memory Size: 16Kbit Memory Organization: 2K x 8 Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Memory Type: Non-Volatile
Memory Size: 16Kbit
Memory Organization: 2K x 8
Mounting Type: Surface Mount
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC16T-E/ST
1MHZ Memory IC and Storage Component 774-24FC16T-E/ST
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP Product overview: 24FC16T-E/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC16T-E/ST can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 1MHZ 8TSSOP Product overview: 24FC16T-E/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC16T-E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24FC16T-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-TSSOP

EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC16T-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC16T-E/ST
Integrated Circuits (ICs) - Memory - Memory 24FC16T-E/ST
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

Supplier's Site
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-24FC16T-E/STCT-ND 774-24FC16T-E/ST 24FC16T-E/ST 24FC16T-E/ST 24FC16T-E/ST
Product Name Memory Integrated Circuits (ICs) Memory 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP TSSOP; Tape & Reel (TR) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - 93425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Memory - 71124S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details