IC EEPROM 1KBIT I2C SC70-5 Product overview: 24LC01BHT-I/LT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC01BHT-I/LT can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SC-70-5
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SC-70-5
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SC-70-5
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns SC-70-5
IC EEPROM 1KBIT I2C SC70-5
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 1KBIT I2C SC70-5
IC EEPROM 1KBIT I2C SC70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24LC01BHT-I/LT | 24LC01BHT-I/LTCT-ND | 24LC01BHT-I/LT | 24LC01BHT-I/LT | 98M5218 | 24LC01BHT-I/LT | 24LC01BHT-I/LT |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits |