Microchip Technology, Inc. Memory - EEPROM - 24LC1026-I/SN 24LC1026-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 8563-24LC1026-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 8563-24LC1026-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24LC1026-I/SN - 8563-24LC1026-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC1026-I/SN
8563-24LC1026-I/SN
Memory - EEPROM - 24LC1026-I/SN 8563-24LC1026-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 8563-24LC1026-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 8563-24LC1026-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC1026-I/SN
400KHZ Memory IC and Storage Component 774-24LC1026-I/SN
IC EEPROM 1MBIT I2C 400KHZ 8SOIC Product overview: 24LC1026-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1026-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 400KHZ 8SOIC Product overview: 24LC1026-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1026-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 7369274P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7369274P
EEPROM 7369274P
1024K 128K X 8 2.5V SER EE, 128 B PAGE

1024K 128K X 8 2.5V SER EE, 128 B PAGE

Supplier's Site
EEPROM - 9115671 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
9115671
EEPROM 9115671
1024K 128K X 8 2.5V SER EE, 128 B PAGE

1024K 128K X 8 2.5V SER EE, 128 B PAGE

Supplier's Site
Memory - 24LC1026-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Serial Eeprom, 1Mbit, 400Khz, Soic-8; Memory Size Microchip - 59T0235 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 400Khz, Soic-8; Memory Size Microchip
59T0235
Serial Eeprom, 1Mbit, 400Khz, Soic-8; Memory Size Microchip 59T0235
SERIAL EEPROM, 1MBIT, 400KHZ, SOIC-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 400KHZ, SOIC-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 400KHZ 8SOIC

IC EEPROM 1MBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC1026-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC1026-I/SN
Integrated Circuits (ICs) - Memory - Memory 24LC1026-I/SN
IC EEPROM 1MBIT I2C 400KHZ 8SOIC

IC EEPROM 1MBIT I2C 400KHZ 8SOIC

Supplier's Site
IC EEPROM 1MBIT I2C 400KHZ 8SOIC

IC EEPROM 1MBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Memory - 24LC1026-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 8563-24LC1026-I/SN 774-24LC1026-I/SN 7369274P 9115671 24LC1026-I/SN-ND 59T0235 24LC1026-I/SN 24LC1026-I/SN 24LC1026-I/SN 24LC1026-I/SN
Product Name Memory - EEPROM - 24LC1026-I/SN 400KHZ Memory IC and Storage Component EEPROM EEPROM Memory Serial Eeprom, 1Mbit, 400Khz, Soic-8; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 5.5 v, 2.5 v 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - CAT24C01VP2I-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details