Microchip Technology, Inc. Memory 24LC16B-E/P

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC16B-E/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Memory - 24LC16B-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
Eeprom, 16Kbit, -40 To 125Deg C Rohs Compliant Microchip - 66AH1910 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 125Deg C Rohs Compliant Microchip
66AH1910
Eeprom, 16Kbit, -40 To 125Deg C Rohs Compliant Microchip 66AH1910
EEPROM, 16KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

EEPROM, 16KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 400KHZ 8DIP

IC EEPROM 16KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC16B-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC16B-E/P
Integrated Circuits (ICs) - Memory - Memory 24LC16B-E/P
IC EEPROM 16KBIT I2C 400KHZ 8DIP

IC EEPROM 16KBIT I2C 400KHZ 8DIP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC16B-E/P-ND 24LC16B-E/P 66AH1910 24LC16B-E/P 24LC16B-E/P
Product Name Memory Memory Eeprom, 16Kbit, -40 To 125Deg C Rohs Compliant Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - CAT24C08VP2I-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details