Microchip Technology, Inc. 128Kb I2C compatible 2-wire Serial EEPROM 24LC128

Description
The Microchip Technology Inc. 24AA128/24LC128/ 24FC128 (24XX128*) is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also has a page write capability of up to 64 bytes of data. This device is capable of both random and sequential reads up to the 128K boundary. Functional address lines allow up to eight devices on the same bus, for up to 1 Mbit address space. This device is available in the standard 8-pin plastic DIP, SOIC (3.90 mm and 5.28 mm), TSSOP, MSOP, DFN, and Chip Scale packages. Additional Features Single Supply with Operation down to 1.7V for24AA128/24FC128 devices, 2.5V for 24LC128devices Low-Power CMOS Technology:- Write current 3 mA, typical- Standby current 100 nA, typical 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Eight Devices Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility 1 MHz Clock for FC Versions Page Write Time 5 ms, typical Self-Timed Erase/Write Cycle 64-Byte Page Write Buffer Hardware Write-Protect ESD Protection >4000V More than 1 Million Erase/Write Cycles Data Retention > 200 years Factory Programming Available
Datasheet
Description
The Microchip Technology Inc. 24AA128/24LC128/ 24FC128 (24XX128*) is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also has a page write capability of up to 64 bytes of data. This device is capable of both random and sequential reads up to the 128K boundary. Functional address lines allow up to eight devices on the same bus, for up to 1 Mbit address space. This device is available in the standard 8-pin plastic DIP, SOIC (3.90 mm and 5.28 mm), TSSOP, MSOP, DFN, and Chip Scale packages. Additional Features Single Supply with Operation down to 1.7V for24AA128/24FC128 devices, 2.5V for 24LC128devices Low-Power CMOS Technology:- Write current 3 mA, typical- Standby current 100 nA, typical 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Eight Devices Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility 1 MHz Clock for FC Versions Page Write Time 5 ms, typical Self-Timed Erase/Write Cycle 64-Byte Page Write Buffer Hardware Write-Protect ESD Protection >4000V More than 1 Million Erase/Write Cycles Data Retention > 200 years Factory Programming Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
128Kb I2C compatible 2-wire Serial EEPROM - 24LC128 - Microchip Technology, Inc.
Chandler, AZ, United States
128Kb I2C compatible 2-wire Serial EEPROM
24LC128
128Kb I2C compatible 2-wire Serial EEPROM 24LC128
The Microchip Technology Inc. 24AA128/24LC128/ 24FC128 (24XX128*) is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also has a page write capability of up to 64 bytes of data. This device is capable of both random and sequential reads up to the 128K boundary. Functional address lines allow up to eight devices on the same bus, for up to 1 Mbit address space. This device is available in the standard 8-pin plastic DIP, SOIC (3.90 mm and 5.28 mm), TSSOP, MSOP, DFN, and Chip Scale packages. Additional Features Single Supply with Operation down to 1.7V for24AA128/24FC128 devices, 2.5V for 24LC128devices Low-Power CMOS Technology:- Write current 3 mA, typical- Standby current 100 nA, typical 2-Wire Serial Interface, I2C™ Compatible Cascadable up to Eight Devices Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility 1 MHz Clock for FC Versions Page Write Time 5 ms, typical Self-Timed Erase/Write Cycle 64-Byte Page Write Buffer Hardware Write-Protect ESD Protection >4000V More than 1 Million Erase/Write Cycles Data Retention > 200 years Factory Programming Available

The Microchip Technology Inc. 24AA128/24LC128/ 24FC128 (24XX128*) is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also has a page write capability of up to 64 bytes of data. This device is capable of both random and sequential reads up to the 128K boundary. Functional address lines allow up to eight devices on the same bus, for up to 1 Mbit address space. This device is available in the standard 8-pin plastic DIP, SOIC (3.90 mm and 5.28 mm), TSSOP, MSOP, DFN, and Chip Scale packages.

Additional Features

  • Single Supply with Operation down to 1.7V for24AA128/24FC128 devices, 2.5V for 24LC128devices
  • Low-Power CMOS Technology:- Write current 3 mA, typical- Standby current 100 nA, typical
  • 2-Wire Serial Interface, I2C™ Compatible
  • Cascadable up to Eight Devices
  • Schmitt Trigger Inputs for Noise Suppression
  • Output Slope Control to Eliminate Ground Bounce
  • 100 kHz and 400 kHz Clock Compatibility
  • 1 MHz Clock for FC Versions
  • Page Write Time 5 ms, typical
  • Self-Timed Erase/Write Cycle
  • 64-Byte Page Write Buffer
  • Hardware Write-Protect
  • ESD Protection >4000V
  • More than 1 Million Erase/Write Cycles
  • Data Retention > 200 years
  • Factory Programming Available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24LC128
Product Name 128Kb I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - CAT24C04ZGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Controllers - DP8422AVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers