Microchip Technology, Inc. Memory 24FC02T-E/SN

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC02T-E/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 24FC02T-E/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 24FC02T-E/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Eeprom, Aec-Q100, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 93AC6694 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 2Kbit, -40 To 125Deg C; Memory Size Microchip
93AC6694
Eeprom, Aec-Q100, 2Kbit, -40 To 125Deg C; Memory Size Microchip 93AC6694
EEPROM, AEC-Q100, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

EEPROM, AEC-Q100, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8SOIC

IC EEPROM 2KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - 24FC02T-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 24FC02T-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24FC02T-E/SN
Integrated Circuits (ICs) - Memory 24FC02T-E/SN
IC EEPROM 2KBIT I2C 1MHZ 8SOIC

IC EEPROM 2KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC02T-E/SNCT-ND 93AC6694 24FC02T-E/SN 24FC02T-E/SN 24FC02T-E/SN
Product Name Memory Eeprom, Aec-Q100, 2Kbit, -40 To 125Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" NSOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 10422DCQR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 71016S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details