Microchip Technology, Inc. 8Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection 24LC08BH

Description
The Microchip Technology Inc. 24LC08BH is a 8Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as four blocks of 256 x 8-bitmemory with a 2-wire serial interface. Low-voltage design permits operation down to 2.5V, with standby and active currents of only 1 µA and 1 mA,respectively. The 24LC08BH also has a page write capability for up to 16 bytes of data. The 24LC08BH is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. All packages are Pb-free and RoHS compliant. Additional Features Single Supply with Operation Down to 2.5V Low-Power CMOS Technology 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle Hardware Write-Protect for Half-Array (200h-3FFh) More than 1 Million Erase/Write cycles
Datasheet
Description
The Microchip Technology Inc. 24LC08BH is a 8Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as four blocks of 256 x 8-bitmemory with a 2-wire serial interface. Low-voltage design permits operation down to 2.5V, with standby and active currents of only 1 µA and 1 mA,respectively. The 24LC08BH also has a page write capability for up to 16 bytes of data. The 24LC08BH is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. All packages are Pb-free and RoHS compliant. Additional Features Single Supply with Operation Down to 2.5V Low-Power CMOS Technology 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle Hardware Write-Protect for Half-Array (200h-3FFh) More than 1 Million Erase/Write cycles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection - 24LC08BH - Microchip Technology, Inc.
Chandler, AZ, United States
8Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection
24LC08BH
8Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection 24LC08BH
The Microchip Technology Inc. 24LC08BH is a 8Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as four blocks of 256 x 8-bitmemory with a 2-wire serial interface. Low-voltage design permits operation down to 2.5V, with standby and active currents of only 1 µA and 1 mA,respectively. The 24LC08BH also has a page write capability for up to 16 bytes of data. The 24LC08BH is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. All packages are Pb-free and RoHS compliant. Additional Features Single Supply with Operation Down to 2.5V Low-Power CMOS Technology 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle Hardware Write-Protect for Half-Array (200h-3FFh) More than 1 Million Erase/Write cycles

The Microchip Technology Inc. 24LC08BH is a 8Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as four blocks of 256 x 8-bitmemory with a 2-wire serial interface. Low-voltage design permits operation down to 2.5V, with standby and active currents of only 1 µA and 1 mA,respectively. The 24LC08BH also has a page write capability for up to 16 bytes of data. The 24LC08BH is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 package. All packages are Pb-free and RoHS compliant.

Additional Features

    • Single Supply with Operation Down to 2.5V
    • Low-Power CMOS Technology
    • 2-Wire Serial Interface, I2C™ Compatible
    • Schmitt Trigger Inputs for Noise Suppression
    • Output Slope Control to eliminate Ground Bounce
    • 100 kHz and 400 kHz Clock Compatibility
    • Page Write Time 3 ms, typical
    • Self-Timed Erase/Write Cycle
    • Hardware Write-Protect for Half-Array (200h-3FFh)
    • More than 1 Million Erase/Write cycles
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24LC08BH
Product Name 8Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 29705APCB - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details