EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-TDFN (2x3)
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes
IC EEPROM 8KBIT I2C 400KHZ 8TDFN
IC EEPROM 8KBIT I2C 400KHZ 8TDFN
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC08BHT-I/MNYTR-ND | 24LC08BHT-I/MNY | 98M5310 | 24LC08BHT-I/MNY | 24LC08BHT-I/MNY |
| Product Name | Memory | Memory | Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | TDFN-EP | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 85degC (TA) | ||
| Access Time | 900 ns | 900 ns |