IC EEPROM 512KBIT I2C 1MHZ 8MSOP
IC EEPROM 512KBIT I2C 1MHZ 8MSOP
EEPROM Memory IC 512Kbit I²C 1 MHz 400 ns 8-MSOP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24FC512-I/MS | 24FC512-I/MS | 24FC512-I/MS |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 400 ns | 400 ns | 400 ns |
| Density | 512 kbits | 512 kbits | 512 kbits |
| Data Rate | 1 MHz |