EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-TSSOP
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24CW160T-I/STCT-ND | 24CW160T-I/ST | 56AC4484 | 24CW160T-I/ST | 24CW160T-I/ST |
| Product Name | Memory | Memory | Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | SSOP; TSSOP | |
| Supply Voltage | 1.6V ~ 5.5V | 1.6V ~ 5.5V | -40degC ~ 85degC (TA) | ||
| Access Time | 450 ns | 450 ns |