Microchip Technology, Inc. Memory 24CS512-E/SN66KVAO

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIC
Request a Quote
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24CS512-E/SN66KVAO is a 512-Kbit I²C Serial EEPROM from Quarktwin Technology Ltd., organized as 65,536 x 8-bit blocks. It supports high-speed I²C communication at 3.4 MHz and is compatible with standard I²C speeds of 1 MHz, 400 kHz, and 100 kHz. The device allows for byte or page writes up to 128 bytes and features a self-timed write cycle with a maximum duration of 5 ms. This EEPROM includes a 128-bit preprogrammed serial number for unique identification, along with a user-programmable, lockable 128-byte ID page. It offers versatile data protection options, including a hardware write-protect pin and enhanced software write protection. The operating voltage range is from 1.7V to 5.5V, with low power consumption characteristics: a maximum write current of 3.0 mA, read current of 1.0 mA, and standby current of just 1 µA. The 24CS512 is designed for high reliability, supporting over one million erase/write cycles and featuring built-in Error Correction Code (ECC) logic for improved data integrity. It is RoHS compliant and available in various package types, including 8-Lead MSOP, PDIP, SOIC, TSSOP, and more, making it suitable for a wide range of consumer and industrial applications.

Datasheet Summary
Powered by GS/AI

The 24CS512-E/SN66KVAO is a 512-Kbit I²C Serial EEPROM from Quarktwin Technology Ltd., organized as 65,536 x 8-bit blocks. It supports high-speed I²C communication at 3.4 MHz and is compatible with standard I²C speeds of 1 MHz, 400 kHz, and 100 kHz. The device allows for byte or page writes up to 128 bytes and features a self-timed write cycle with a maximum duration of 5 ms. This EEPROM includes a 128-bit preprogrammed serial number for unique identification, along with a user-programmable, lockable 128-byte ID page. It offers versatile data protection options, including a hardware write-protect pin and enhanced software write protection. The operating voltage range is from 1.7V to 5.5V, with low power consumption characteristics: a maximum write current of 3.0 mA, read current of 1.0 mA, and standby current of just 1 µA. The 24CS512 is designed for high reliability, supporting over one million erase/write cycles and featuring built-in Error Correction Code (ECC) logic for improved data integrity. It is RoHS compliant and available in various package types, including 8-Lead MSOP, PDIP, SOIC, TSSOP, and more, making it suitable for a wide range of consumer and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-24CS512-E/SN66KVAO-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIC

Buy Now Datasheet
Memory - 24CS512-E/SN66KVAO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-SOIC

EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 24CS512-E/SN66KVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24CS512-E/SN66KVAO
Integrated Circuits (ICs) - Memory 24CS512-E/SN66KVAO
512K I2C SERIAL EEPROM, EXT, 8-S

512K I2C SERIAL EEPROM, EXT, 8-S

Supplier's Site
512K I2C SERIAL EEPROM, EXT, 8-S

512K I2C SERIAL EEPROM, EXT, 8-S

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-24CS512-E/SN66KVAO-ND 24CS512-E/SN66KVAO 24CS512-E/SN66KVAO 24CS512-E/SN66KVAO
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details