Microchip Technology, Inc. Memory 24LC16BT-I/OT

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC16BT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC16BT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC16BT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - EEPROM - 24LC16BT-I/OT - 005543-24LC16BT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC16BT-I/OT
005543-24LC16BT-I/OT
Memory - EEPROM - 24LC16BT-I/OT 005543-24LC16BT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 005543-24LC16BT-I/OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 005543-24LC16BT-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EEPROM - 454426 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454426
EEPROM 454426
16K,2K X 8 2.5V Serial EE,SOT23

16K,2K X 8 2.5V Serial EE,SOT23

Supplier's Site
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24LC16BT-I/OT
SOT23 Memory IC and Storage Component 774-24LC16BT-I/OT
IC EEPROM 16KBIT I2C SOT23-5 Product overview: 24LC16BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16BT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C SOT23-5 Product overview: 24LC16BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16BT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serial Eeprom, 16Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 62K0580 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
62K0580
Serial Eeprom, 16Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 62K0580
SERIAL EEPROM, 16KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 16Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 28X4154 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
28X4154
Serial Eeprom, 16Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 28X4154
SERIAL EEPROM, 16KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site Datasheet
Memory - 24LC16BT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC16BT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC16BT-I/OT
Integrated Circuits (ICs) - Memory - Memory 24LC16BT-I/OT
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site
16K, 2K X 8 2.5V SERIAL EE, IND - 70045855 - Allied Electronics, Inc.
Fort Worth, TX, USA
16K, 2K X 8 2.5V SERIAL EE, IND
70045855
16K, 2K X 8 2.5V SERIAL EE, IND 70045855
16K, 2K X 8 2.5V SERIAL EE, IND

16K, 2K X 8 2.5V SERIAL EE, IND

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC16BT-I/OTDKR-ND 005543-24LC16BT-I/OT 454426 774-24LC16BT-I/OT 62K0580 24LC16BT-I/OT 24LC16BT-I/OT 24LC16BT-I/OT 24LC16BT-I/OT 70045855
Product Name Memory Memory - EEPROM - 24LC16BT-I/OT EEPROM SOT23 Memory IC and Storage Component Serial Eeprom, 16Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory 16K, 2K X 8 2.5V SERIAL EE, IND
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Package Type SC-74A, SOT-753 SOT-23-5 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753 SOT-23
Supply Voltage 2.5V ~ 5.5V 2.5 V ~ 5.5 V 5.5 v, 2.5 v -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 28C64A-25B/YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - Controllers - BQ2204ASN-NTRG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers