Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Memory 24CW320T-I/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1320827-24CW320T-I/O T Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Access Time: 450 ns Voltage - Supply: 1.6V ~ 5.5V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SC-74A, SOT-753 Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 81 HTSUS: 8542.32.0051 Other Part Number: 24CW320T-I/OTCT,24CW 320T-I/OTDKR,24CW320 T-I/OTTR Base Product Number: 24CW320 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1320827-24CW320T-I/O T Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Access Time: 450 ns Voltage - Supply: 1.6V ~ 5.5V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SC-74A, SOT-753 Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 81 HTSUS: 8542.32.0051 Other Part Number: 24CW320T-I/OTCT,24CW 320T-I/OTDKR,24CW320 T-I/OTTR Base Product Number: 24CW320 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1320827-24CW320T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1320827-24CW320T-I/OT
Integrated Circuits (ICs) - Memory - Memory 1320827-24CW320T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 1320827-24CW320T-I/O T Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Access Time: 450 ns Voltage - Supply: 1.6V ~ 5.5V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SC-74A, SOT-753 Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 81 HTSUS: 8542.32.0051 Other Part Number: 24CW320T-I/OTCT,24CW 320T-I/OTDKR,24CW320 T-I/OTTR Base Product Number: 24CW320 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 1320827-24CW320T-I/OT
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Access Time: 450 ns
Voltage - Supply: 1.6V ~ 5.5V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SC-74A, SOT-753
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 81
HTSUS: 8542.32.0051
Other Part Number: 24CW320T-I/OTCT,24CW320T-I/OTDKR,24CW320T-I/OTTR
Base Product Number: 24CW320
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24CW320T-I/OT
SOT23 Memory IC and Storage Component 774-24CW320T-I/OT
IC EEPROM 32KBIT I2C SOT23-5 Product overview: 24CW320T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24CW320T-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C SOT23-5 Product overview: 24CW320T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24CW320T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24CW320T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - 24CW320T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - 24CW320T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
IC EEPROM 32KBIT I2C SOT23-5

IC EEPROM 32KBIT I2C SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24CW320T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24CW320T-I/OT
Integrated Circuits (ICs) - Memory - Memory 24CW320T-I/OT
IC EEPROM 32KBIT I2C SOT23-5

IC EEPROM 32KBIT I2C SOT23-5

Supplier's Site
IC EEPROM 32KBIT I2C SOT23-5

IC EEPROM 32KBIT I2C SOT23-5

Supplier's Site Datasheet
Memory - 24CW320T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns SOT-23-5

EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns SOT-23-5

Buy Now Datasheet
Eeprom, 32Kbit, I2C, 1Mhz, Sot-23-5; Memory Interface Type Microchip - 56AC9543 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, I2C, 1Mhz, Sot-23-5; Memory Interface Type Microchip
56AC9543
Eeprom, 32Kbit, I2C, 1Mhz, Sot-23-5; Memory Interface Type Microchip 56AC9543
EEPROM, 32KBIT, I2C, 1MHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes

EEPROM, 32KBIT, I2C, 1MHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, 32Kbit, I2C, 1Mhz, Sot-23-5; Memory Interface Type Microchip - 56AC4487 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, I2C, 1Mhz, Sot-23-5; Memory Interface Type Microchip
56AC4487
Eeprom, 32Kbit, I2C, 1Mhz, Sot-23-5; Memory Interface Type Microchip 56AC4487
EEPROM, 32KBIT, I2C, 1MHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes

EEPROM, 32KBIT, I2C, 1MHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1320827-24CW320T-I/OT 774-24CW320T-I/OT 24CW320T-I/OTTR-ND 24CW320T-I/OT 24CW320T-I/OT 24CW320T-I/OT 24CW320T-I/OT 56AC9543
Product Name Integrated Circuits (ICs) - Memory - Memory SOT23 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 32Kbit, I2C, 1Mhz, Sot-23-5; Memory Interface Type Microchip
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753 SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details