Manufacturer: Microchip Technology
Win Source Part Number: 1003355-24FC128T-I/M
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC EEPROM 128KBIT I2C 1MHZ 8TDFN Product overview: 24FC128T-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC128T-I/MNY can be used for catalog matching and distributor lookup.
IC EEPROM 128KBIT I2C 8TDFN
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-TDFN (2x3)
IC EEPROM 128KBIT I2C 8TDFN
EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-TDFN (2x3)
IC EEPROM 128KBIT I2C 1MHZ 8TDFN
IC EEPROM 128KBIT I2C 1MHZ 8TDFN
IC EEPROM 128KBIT I2C 1MHZ 8TDFN
EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1003355-24FC128T-I/MNY | 774-24FC128T-I/MNY | 150-24FC128T-I/MNYDKR-ND | 24FC128T-I/MNY | 24FC128T-I/MNY | 24FC128T-I/MNY | 24FC128T-I/MNY | 45P4899 |
| Product Name | Memory - EEPROM - 24FC128T-I/MNY | 1MHZ Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Access Time | 400 ns | 400 ns | 400 ns | 400 ns | 400 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-TDFN (2x3) | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | TDFN-EP | |||
| Supply Voltage | 1.7 V ~ 5.5 V | -3.3V; 1.7 | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount |