Category: IT infrastructure Memory
Win Source Part Number: 1455632-24LC16B-E/ST
Manufacturer: Microchip Technology
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-TSSOP
EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes
IC EEPROM 16KBIT I2C 8TSSOP
IC EEPROM 16KBIT I2C 8TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1455632-24LC16B-E/ST | 24LC16B-E/ST-ND | 24LC16B-E/ST | 68H9695 | 24LC16B-E/ST | 24LC16B-E/ST |
| Product Name | IT infrastructure Memory | Memory | Memory | Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | SSOP; TSSOP | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) | |||
| Access Time | 900 ns | 900 ns |