Microchip Technology, Inc. EEPROM 24CW1280T-I/OT

Description
Microchip Technology, 24CW1280T-I/OT
Request a Quote Datasheet
Description
Microchip Technology, 24CW1280T-I/OT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 1871556 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1871556
EEPROM 1871556
Microchip Technology, 24CW1280T-I/OT

Microchip Technology, 24CW1280T-I/OT

Supplier's Site
EEPROM - 1871851 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1871851
EEPROM 1871851
Microchip Technology, 24CW1280T-I/OT

Microchip Technology, 24CW1280T-I/OT

Supplier's Site
EEPROM - 1871851P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1871851P
EEPROM 1871851P
Microchip Technology, 24CW1280T-I/OT

Microchip Technology, 24CW1280T-I/OT

Supplier's Site
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24CW1280T-I/OT
SOT23 Memory IC and Storage Component 774-24CW1280T-I/OT
IC EEPROM 128KBIT I2C SOT23-5 Product overview: 24CW1280T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24CW1280T-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C SOT23-5 Product overview: 24CW1280T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24CW1280T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24CW1280T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - 24CW1280T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - 24CW1280T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254577-24CW1280T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254577-24CW1280T-I/OT
Integrated Circuits (ICs) - Memory 1254577-24CW1280T-I/OT
Win Source Part Number: 1254577-24CW1280T-I/ OT Category: Integrated Circuits (ICs)>Memory Series: 24CW Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Access Time: 450 ns Voltage - Supply: 1.6V ~ 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 24CW1280T-I/OTTR,24C W1280T-I/OTDKR,24CW1 280T-I/OTCT Base Product Number: 24CW1280

Win Source Part Number: 1254577-24CW1280T-I/OT
Category: Integrated Circuits (ICs)>Memory
Series: 24CW
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Access Time: 450 ns
Voltage - Supply: 1.6V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 24CW1280T-I/OTTR,24CW1280T-I/OTDKR,24CW1280T-I/OTCT
Base Product Number: 24CW1280

Buy Now Datasheet
Memory - 24CW1280T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns SOT-23-5

EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns SOT-23-5

Buy Now Datasheet
IC EEPROM 128KBIT I2C SOT23-5

IC EEPROM 128KBIT I2C SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24CW1280T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24CW1280T-I/OT
Integrated Circuits (ICs) - Memory - Memory 24CW1280T-I/OT
IC EEPROM 128KBIT I2C SOT23-5

IC EEPROM 128KBIT I2C SOT23-5

Supplier's Site
IC EEPROM 128KBIT I2C SOT23-5

IC EEPROM 128KBIT I2C SOT23-5

Supplier's Site Datasheet
Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Microchip - 82AC4103 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Microchip
82AC4103
Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Microchip 82AC4103
EEPROM, 128KBIT, -40 TO 85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes

EEPROM, 128KBIT, -40 TO 85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1871556 1871851P 774-24CW1280T-I/OT 24CW1280T-I/OTTR-ND 1254577-24CW1280T-I/OT 24CW1280T-I/OT 24CW1280T-I/OT 24CW1280T-I/OT 24CW1280T-I/OT 82AC4103
Product Name EEPROM EEPROM SOT23 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Density 128 kbits 1024 kbits 128 kbits 128 kbits 128 kbits 128 kbits 128 kbits 128 kbits
Number of Words 16 k
Bits per Word 8 bits 8 bits
Pins 5 5 5 5
Unlock Full Specs
to access all available technical data

Similar Products

Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Address Bus Width 17 bits
View Details
2 suppliers
Memory - CAT24C02WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details