Microchip Technology, Inc. EEPROM 24LC16BHT-I/OT

Description
16K EEPROM I2C Write-Protect SOT-23-5
Request a Quote Datasheet
Description
16K EEPROM I2C Write-Protect SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 8234456P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8234456P
EEPROM 8234456P
16K EEPROM I2C Write-Protect SOT-23-5

16K EEPROM I2C Write-Protect SOT-23-5

Supplier's Site
EEPROM - 8234456 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8234456
EEPROM 8234456
16K EEPROM I2C Write-Protect SOT-23-5

16K EEPROM I2C Write-Protect SOT-23-5

Supplier's Site
EEPROM - 1785327 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785327
EEPROM 1785327
16K EEPROM I2C Write-Protect SOT-23-5

16K EEPROM I2C Write-Protect SOT-23-5

Supplier's Site
Memory - 24LC16BHT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC16BHT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC16BHT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24LC16BHT-I/OT
SOT23 Memory IC and Storage Component 774-24LC16BHT-I/OT
IC EEPROM 16KBIT I2C SOT23-5 Product overview: 24LC16BHT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16BHT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C SOT23-5 Product overview: 24LC16BHT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC16BHT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1337765-24LC16BHT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1337765-24LC16BHT-I/OT
Integrated Circuits (ICs) - Memory - Memory 1337765-24LC16BHT-I/OT
Win Source Part Number: 1337765-24LC16BHT-I/ OT Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 3,000 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kbit Access Time: 900 ns Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24LC16B Memory Organization: 2K x 8

Win Source Part Number: 1337765-24LC16BHT-I/OT
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 3,000
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kbit
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 24LC16B
Memory Organization: 2K x 8

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC16BHT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC16BHT-I/OT
Integrated Circuits (ICs) - Memory - Memory 24LC16BHT-I/OT
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site Datasheet
Memory - 24LC16BHT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site Datasheet
Eeprom, 16Kbit, I2C, 400Khz, Sot-23-5; Memory Size Microchip - 57AC4937 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, I2C, 400Khz, Sot-23-5; Memory Size Microchip
57AC4937
Eeprom, 16Kbit, I2C, 400Khz, Sot-23-5; Memory Size Microchip 57AC4937
EEPROM, 16KBIT, I2C, 400KHZ, SOT-23-5; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply VoltageRoHS Compliant: Yes

EEPROM, 16KBIT, I2C, 400KHZ, SOT-23-5; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 8234456P 8234456 24LC16BHT-I/OTCT-ND 774-24LC16BHT-I/OT 1337765-24LC16BHT-I/OT 24LC16BHT-I/OT 24LC16BHT-I/OT 24LC16BHT-I/OT 24LC16BHT-I/OT 57AC4937
Product Name EEPROM EEPROM Memory SOT23 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, 16Kbit, I2C, 400Khz, Sot-23-5; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Density 128 kbits 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits
Package Type SOT-23 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753 SOT-23
Pins 5 5 5 5
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C08YGI-T3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details