Microchip Technology, Inc. EEPROM 24LC1025-E/SN

Description
EEPROM 1Mbit 128Kx8 Serial-I2C SOIC8
Request a Quote Datasheet
Description
EEPROM 1Mbit 128Kx8 Serial-I2C SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 8231221 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8231221
EEPROM 8231221
EEPROM 1Mbit 128Kx8 Serial-I2C SOIC8

EEPROM 1Mbit 128Kx8 Serial-I2C SOIC8

Supplier's Site
EEPROM - 8231221P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8231221P
EEPROM 8231221P
EEPROM 1Mbit 128Kx8 Serial-I2C SOIC8

EEPROM 1Mbit 128Kx8 Serial-I2C SOIC8

Supplier's Site
EEPROM - 1784081 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784081
EEPROM 1784081
EEPROM 1Mbit 128Kx8 Serial-I2C SOIC8

EEPROM 1Mbit 128Kx8 Serial-I2C SOIC8

Supplier's Site
Memory - 24LC1025-E/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC1025-E/SN
400KHZ Memory IC and Storage Component 774-24LC1025-E/SN
IC EEPROM 1MBIT I2C 400KHZ 8SOIC Product overview: 24LC1025-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1025-E/SN can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 400KHZ 8SOIC Product overview: 24LC1025-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC1025-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24LC1025-E/SN - 083504-24LC1025-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC1025-E/SN
083504-24LC1025-E/SN
Memory - EEPROM - 24LC1025-E/SN 083504-24LC1025-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 083504-24LC1025-E/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 083504-24LC1025-E/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Eeprom, 1Mbit, I2C, 400Khz, Soic-8; Memory Size Microchip - 57AC4936 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, I2C, 400Khz, Soic-8; Memory Size Microchip
57AC4936
Eeprom, 1Mbit, I2C, 400Khz, Soic-8; Memory Size Microchip 57AC4936
EEPROM, 1MBIT, I2C, 400KHZ, SOIC-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

EEPROM, 1MBIT, I2C, 400KHZ, SOIC-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site
Memory - 24LC1025-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 1MBIT I2C 400KHZ 8SOIC

IC EEPROM 1MBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC1025-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC1025-E/SN
Integrated Circuits (ICs) - Memory - Memory 24LC1025-E/SN
IC EEPROM 1MBIT I2C 400KHZ 8SOIC

IC EEPROM 1MBIT I2C 400KHZ 8SOIC

Supplier's Site
IC EEPROM 1MBIT I2C 400KHZ 8SOIC

IC EEPROM 1MBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 1M I2C 400KHZ 8SOIC - 536-24LC1025-E/SN - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 1M I2C 400KHZ 8SOIC
536-24LC1025-E/SN
IC EEPROM 1M I2C 400KHZ 8SOIC 536-24LC1025-E/SN
IC EEPROM 1M I2C 400KHZ 8SOIC

IC EEPROM 1M I2C 400KHZ 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 8231221 8231221P 24LC1025-E/SN-ND 774-24LC1025-E/SN 083504-24LC1025-E/SN 57AC4936 24LC1025-E/SN 24LC1025-E/SN 24LC1025-E/SN 24LC1025-E/SN 536-24LC1025-E/SN
Product Name EEPROM EEPROM Memory 400KHZ Memory IC and Storage Component Memory - EEPROM - 24LC1025-E/SN Eeprom, 1Mbit, I2C, 400Khz, Soic-8; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory IC EEPROM 1M I2C 400KHZ 8SOIC
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 1000 ns 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Density 1024 kbits 8192 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 8000 kbits
Bits per Word 8 bits 8 bits
Package Type SOIC SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C256-25I/L268 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 256 kbits
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details