Microchip Technology, Inc. 1Kb I2C Serial EEPROM for Monitor Identification 24LC21A

Description
The Microchip Technology Inc. 24LC21A is a 128 x 8-bit dual-mode Electrically Erasable PROM. This device is designed for use in applications requiring storage and serial transmission of configuration and control information. Two modes of operation have been implemented: Transmit-Only mode and Bidirectional mode. Upon power-up, the device will be in the Transmit-Only mode, sending a serial bit stream of the memory array from 00h to 7Fh, clocked by the VCLK pin. A valid high-to-low transition on the SCL pin will cause the device to enter the transition mode, and look for a valid control byte on the I2C™Compatible bus. If it detects a valid control byte from the master, it will switch into Bidirectional mode, with byte selectable read/write capability of the memory array using SCL. If no control byte is received, the device will revert to the Transmit-Only mode after it receives 128 consecutive VCLK pulses while the SCL pin is idle. The 24LC21A is available in a standard 8-pin PDIP and SOIC package in industrial temperature range. Additional Features Single Supply with Operation Down to 2.5V Completely Implements DDC1™/DDC2™Interface for Monitor Identification, IncludingRecovery to DDC1 Pin and Function Compatible with 24LC21 Low-Power CMOS Technology 2-Wire Serial Interface Bus, I2C™ Compatible 100 kHz (2.5V) and 400 kHz (5V) Compatibility Self-Timed Write Cycle (including auto-erase) Page Write Buffer for up to Eight Bytes 1,000,000 Erase/Write Cycles Ensured Data Retention > 200 years
Datasheet
Description
The Microchip Technology Inc. 24LC21A is a 128 x 8-bit dual-mode Electrically Erasable PROM. This device is designed for use in applications requiring storage and serial transmission of configuration and control information. Two modes of operation have been implemented: Transmit-Only mode and Bidirectional mode. Upon power-up, the device will be in the Transmit-Only mode, sending a serial bit stream of the memory array from 00h to 7Fh, clocked by the VCLK pin. A valid high-to-low transition on the SCL pin will cause the device to enter the transition mode, and look for a valid control byte on the I2C™Compatible bus. If it detects a valid control byte from the master, it will switch into Bidirectional mode, with byte selectable read/write capability of the memory array using SCL. If no control byte is received, the device will revert to the Transmit-Only mode after it receives 128 consecutive VCLK pulses while the SCL pin is idle. The 24LC21A is available in a standard 8-pin PDIP and SOIC package in industrial temperature range. Additional Features Single Supply with Operation Down to 2.5V Completely Implements DDC1™/DDC2™Interface for Monitor Identification, IncludingRecovery to DDC1 Pin and Function Compatible with 24LC21 Low-Power CMOS Technology 2-Wire Serial Interface Bus, I2C™ Compatible 100 kHz (2.5V) and 400 kHz (5V) Compatibility Self-Timed Write Cycle (including auto-erase) Page Write Buffer for up to Eight Bytes 1,000,000 Erase/Write Cycles Ensured Data Retention > 200 years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Kb I2C Serial EEPROM for Monitor Identification - 24LC21A - Microchip Technology, Inc.
Chandler, AZ, United States
1Kb I2C Serial EEPROM for Monitor Identification
24LC21A
1Kb I2C Serial EEPROM for Monitor Identification 24LC21A
The Microchip Technology Inc. 24LC21A is a 128 x 8-bit dual-mode Electrically Erasable PROM. This device is designed for use in applications requiring storage and serial transmission of configuration and control information. Two modes of operation have been implemented: Transmit-Only mode and Bidirectional mode. Upon power-up, the device will be in the Transmit-Only mode, sending a serial bit stream of the memory array from 00h to 7Fh, clocked by the VCLK pin. A valid high-to-low transition on the SCL pin will cause the device to enter the transition mode, and look for a valid control byte on the I2C™Compatible bus. If it detects a valid control byte from the master, it will switch into Bidirectional mode, with byte selectable read/write capability of the memory array using SCL. If no control byte is received, the device will revert to the Transmit-Only mode after it receives 128 consecutive VCLK pulses while the SCL pin is idle. The 24LC21A is available in a standard 8-pin PDIP and SOIC package in industrial temperature range. Additional Features Single Supply with Operation Down to 2.5V Completely Implements DDC1™/DDC2™Interface for Monitor Identification, IncludingRecovery to DDC1 Pin and Function Compatible with 24LC21 Low-Power CMOS Technology 2-Wire Serial Interface Bus, I2C™ Compatible 100 kHz (2.5V) and 400 kHz (5V) Compatibility Self-Timed Write Cycle (including auto-erase) Page Write Buffer for up to Eight Bytes 1,000,000 Erase/Write Cycles Ensured Data Retention > 200 years

The Microchip Technology Inc. 24LC21A is a 128 x 8-bit dual-mode Electrically Erasable PROM. This device is designed for use in applications requiring storage and serial transmission of configuration and control information. Two modes of operation have been implemented: Transmit-Only mode and Bidirectional mode. Upon power-up, the device will be in the Transmit-Only mode, sending a serial bit stream of the memory array from 00h to 7Fh, clocked by the VCLK pin. A valid high-to-low transition on the SCL pin will cause the device to enter the transition mode, and look for a valid control byte on the I2C™Compatible bus. If it detects a valid control byte from the master, it will switch into Bidirectional mode, with byte selectable read/write capability of the memory array using SCL. If no control byte is received, the device will revert to the Transmit-Only mode after it receives 128 consecutive VCLK pulses while the SCL pin is idle. The 24LC21A is available in a standard 8-pin PDIP and SOIC package in industrial temperature range.

Additional Features

  • Single Supply with Operation Down to 2.5V
  • Completely Implements DDC1™/DDC2™Interface for Monitor Identification, IncludingRecovery to DDC1
  • Pin and Function Compatible with 24LC21
  • Low-Power CMOS Technology
  • 2-Wire Serial Interface Bus, I2C™ Compatible
  • 100 kHz (2.5V) and 400 kHz (5V) Compatibility
  • Self-Timed Write Cycle (including auto-erase)
  • Page Write Buffer for up to Eight Bytes
  • 1,000,000 Erase/Write Cycles Ensured
  • Data Retention > 200 years
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24LC21A
Product Name 1Kb I2C Serial EEPROM for Monitor Identification
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
Memory - 589286-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers